EN
  • EN
  • DE

LTC2932CF#TRPBF

Part No LTC2932CF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Six Power Supply Monitor
Operating Supply Voltage 1 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 783151-LTC2932CF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2932
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2932CF#TRPBF CAD Model

Description

LTC2932CF#TRPBF Product Overview

The LTC2932CF#TRPBF is a high-performance, hexa-voltage supervisor designed by Linear Technology to ensure the reliability and stability of electronic systems. This integrated circuit is specifically engineered to monitor up to six supply voltages, making it an ideal choice for complex systems that require multiple power domains to be under constant surveillance.

Key Features

  • Multiple Voltage Monitoring: The LTC2932CF#TRPBF can simultaneously supervise six voltage rails, which is essential for systems that operate with various voltage levels.
  • Adjustable Thresholds: Users can set precise voltage threshold levels for each monitored voltage, ensuring the device operates within safe parameters.
  • Low Power Consumption: With a quiescent current of only 80µA, the LTC2932CF#TRPBF is optimized for power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad voltage range, accommodating systems that work with different power supplies.
  • Flexible Configuration: It offers pin-selectable configurations and an external resistive divider, allowing for customization to meet specific system requirements.
  • Robust Output Signal: The reset output signal is guaranteed to be valid down to Vcc = 1V, ensuring reliable performance even during low voltage conditions.

Applications

The LTC2932CF#TRPBF is particularly well-suited for multi-voltage systems found in a variety of applications, including:

  • Telecommunication and Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Computing and Data Storage Devices
  • Portable and Battery-Powered Devices

Quality and Reliability

Linear Technology ensures that the LTC2932CF#TRPBF meets high-quality standards for performance and reliability. The device is available in a compact 16-lead TSSOP package, making it suitable for space-constrained applications. Additionally, it comes in a tape and reel package (denoted by the #TRPBF suffix) for ease of handling and manufacturing automation.

Overall, the LTC2932CF#TRPBF voltage supervisor from Linear Technology is a versatile and reliable solution for managing multiple power rails in sophisticated electronic systems, providing peace of mind through its comprehensive monitoring capabilities.

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7863 $50.1534
44+ $2.2862 $100.5928
68+ $2.2147 $150.5996
94+ $2.1433 $201.4702
121+ $2.0719 $250.6999
162+ $1.8575 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess