EN
  • EN
  • DE

74LS240

Part No 74LS240
Manufacturer ON Semiconductor
Catalog Hard To Find
Description LOW POWER SCHOTTKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1132464-74LS240
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74LS240 CAD Model

Description

ON Semiconductor 74LS240 Octal Buffer/Line Driver

The 74LS240 from ON Semiconductor is a high-performance, octal buffer and line driver designed to interface with 5V digital systems. This integrated circuit is part of the Low-Power Schottky (LS) logic family, which is well-known for its balance between speed and power consumption. The 74LS240 is specifically crafted to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Pins: 20-pin package
  • Operating Voltage: Typically 5V (4.75V to 5.25V range)
  • Output Current: High-level output current of -3mA, and a low-level output current of 24mA
  • Technology: Low-Power Schottky (LS)
  • Propagation Delay Time: Approximately 11ns at 5V
  • Operating Temperature Range: 0°C to 70°C

Product Description

The ON Semiconductor 74LS240 is equipped with eight inverting buffers with three-state outputs, providing an excellent solution for driving bus lines or buffer memory address registers. The three-state outputs ensure that multiple outputs can be connected to a bus, which remains in a high-impedance state until the outputs are enabled. This feature allows for a significant reduction in system power consumption and increases the flexibility of the system design.

Each buffer has a separate output-enable (OE) input which can control the state of each output. The OE inputs determine whether the output is in the active state or in a high-impedance state, thus controlling the flow of data through the buffer.

The 74LS240's fast propagation delay and high-current outputs are ideal for interfacing with high-speed microprocessors and can drive capacitive loads without degradation of signal quality, making it a reliable choice for advanced digital systems. Its 20-pin package and standard pin configuration allow for easy integration into a broad range of applications, from computer systems to industrial controls.

As a product of ON Semiconductor, a trusted leader in semiconductor solutions, the 74LS240 is manufactured to the highest quality standards, ensuring reliable performance and durability for mission-critical applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess