EN
  • EN
  • DE

PIC18F8722-E/PT

Part No PIC18F8722-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F8722
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655628-PIC18F8722-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F8722-E/PT CAD Model

Description

Microchip Technology's PIC18F8722-E/PT Microcontroller

The PIC18F8722-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This particular model is part of the renowned PIC18F family, known for its robust architecture, rich feature set, and versatility.

At the heart of the PIC18F8722-E/PT is a powerful 8-bit processor capable of executing instructions efficiently, ensuring swift operation in time-critical applications. The MCU operates at a maximum frequency of 40MHz, making it highly suitable for tasks that require quick data processing and real-time response.

This microcontroller comes with an impressive 128KB of flash memory, providing ample space for complex program code and data storage. Additionally, it boasts 3936 bytes of RAM and 1024 bytes of EEPROM, offering a balanced combination of volatile and non-volatile memory for various operational needs.

The PIC18F8722-E/PT is equipped with a rich set of peripherals, including:

  • 10-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, allowing for precise measurement of analog signals.
  • Multiple communication interfaces such as SPI, I2C, and USART, which enable the MCU to connect with other devices and form multi-communication systems.
  • Enhanced Capture/Compare/PWM (ECCP) modules for advanced control applications, such as motor control and power conversion.

With its 80-pin TQFP (Thin Quad Flat Pack) package, the PIC18F8722-E/PT provides a compact footprint while still offering numerous I/O options for interfacing with external components. The device also features a wide operating voltage range from 2.0V to 5.5V, which allows for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.

Microchip Technology's commitment to quality and longevity is evident in the PIC18F8722-E/PT, which is also supported by Microchip's MPLAB® development environment. This ecosystem facilitates software development with powerful debugging tools and a comprehensive library of peripherals, making the programming experience more accessible and efficient.

Whether you're developing sophisticated industrial controls, advanced automotive systems, or innovative consumer electronics, the PIC18F8722-E/PT is a versatile and reliable choice that offers the performance and features necessary to bring your projects to life.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7941 $87.5882
4+ $35.9344 $143.7376
5+ $34.8105 $174.0525
7+ $33.6879 $235.8153
9+ $32.5652 $293.0868
12+ $29.1961 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess