The LTC2932F from Linear Technology is a versatile and highly integrated power supply monitor designed to ensure the reliability and stability of multiple power supply systems. This advanced monitoring IC is capable of tracking up to six supply voltages, making it an ideal solution for complex electronic systems that require precise power management and supervision.
Key Features
- Multiple Voltage Monitoring: Monitors up to six supply voltages simultaneously, which can include negative voltages and voltages higher than the VCC pin voltage.
- Programmable Thresholds: Offers users the flexibility to set custom voltage thresholds via an external resistor divider network, ensuring tailored protection for specific system requirements.
- Adjustable Reset Timeout: Features an adjustable reset timeout period that can be set using an external capacitor to match system needs.
- Low Power Consumption: Designed with power efficiency in mind, the LTC2932F operates with a low quiescent current, making it suitable for battery-powered applications.
- Status Output Pins: Includes status output pins for each monitored voltage, providing real-time feedback on the state of the power supplies.
- Robust Protection Features: Offers undervoltage lockout (UVLO) and overvoltage protection to safeguard against abnormal voltage conditions.
Applications
The LTC2932F is a highly adaptable component that can be used in a wide range of applications, including:
- Telecommunications
- Industrial control systems
- Automotive electronics
- Data storage systems
- Medical devices
Technical Specifications
Parameter
Specification
Number of Monitored Voltages
6
Supply Voltage Range
2.7V to 5.5V
Operating Temperature Range
-40°C to +85°C
Package
16-lead narrow SSOP
In summary, the LTC2932F is a reliable and flexible solution for monitoring multiple power supply voltages. Its programmable features and comprehensive protection mechanisms make it a valuable component for safeguarding sophisticated electronic systems.