EN
  • EN
  • DE

LTC2938IMS#PBF

Part No LTC2938IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPP MONITOR 12MSOP / Processor Supervisor 4 Automotive 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Four Power Supply Monitor
Operating Supply Voltage 1 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 783165-LTC2938IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2938
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2938IMS#PBF CAD Model

Description

Product Overview: LTC2938IMS#PBF

The LTC2938IMS#PBF is a high-performance, hex supply sequencer and supervisor manufactured by Linear Technology, which is now part of Analog Devices. This advanced integrated circuit (IC) is designed to monitor and control the power-up and power-down sequence of multiple power supplies in complex systems, ensuring proper operation and enhancing system reliability.

Key Features

  • Supply Voltage Range: The LTC2938IMS#PBF operates over a wide supply voltage range, making it versatile for various applications.
  • Sequence Configuration: It provides flexible sequencing options with the ability to program the sequence of up to six channels using an external resistor ladder or through the I²C/SMBus interface.
  • Supervisory Functions: The device includes supervisory functions that monitor under-voltage and over-voltage conditions, ensuring that the power supplies remain within their specified operating ranges.
  • Programmable Delays: Users can program the power-up and power-down timing delays, allowing for customized timing sequences tailored to specific system requirements.
  • Compact Package: The LTC2938IMS#PBF comes in a compact 48-lead MSOP package, which is suitable for space-constrained applications.
  • Robust Interface: The I²C/SMBus serial interface provides robust communication and configuration capabilities, facilitating easy integration into digital systems.

Applications

The LTC2938IMS#PBF is ideal for a variety of applications that require precise power supply sequencing and supervision, such as:

  • Telecommunication and Networking Equipment
  • Servers and Storage Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Reliability and Performance

With Linear Technology's reputation for high-quality and reliable components, the LTC2938IMS#PBF is engineered to meet the stringent demands of modern electronic systems. It ensures that power supplies are brought up and down in a controlled manner, preventing damage to sensitive components and reducing the risk of system failures.

Ordering Information

The part number LTC2938IMS#PBF refers to the specific version of the LTC2938 sequencer and supervisor in the MSOP package with Pb-free (lead-free) terminals, reflecting Linear Technology's commitment to environmental sustainability.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6349 $50.0631
47+ $2.1620 $101.6140
72+ $2.0944 $150.7968
99+ $2.0268 $200.6532
128+ $1.9593 $250.7904
171+ $1.7566 $300.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess