EN
  • EN
  • DE

LTC2978AUP

Part No LTC2978AUP
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303259-LTC2978AUP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2978AUP CAD Model

Description

The LTC2978AUP, crafted by Linear Technology, represents a pinnacle in power management technology. This advanced octal digital power system manager is designed to supervise a maximum of eight power supply rails, making it an ideal choice for complex digital systems like servers, telecommunications equipment, and industrial applications.

Key Features

  • Integrated ADC: The LTC2978AUP comes with a high-resolution 16-bit analog-to-digital converter (ADC) that enables precise monitoring of current, voltage, and temperature, ensuring that all power supply parameters are under stringent control.
  • Programmable Control: With its EEPROM memory, users can program and store custom configurations, which allows for tailored power-up sequencing, voltage output, and other critical settings to match specific requirements.
  • Robust Communication: Featuring a PMBus interface, this device facilitates robust communication and enables users to program and monitor the power system via a standard I2C-compatible two-wire interface.
  • Advanced Telemetry: The LTC2978AUP is capable of providing detailed telemetry information, which helps in predictive maintenance and system optimization by delivering real-time data on the power system’s performance.

Powerful Configuration Capabilities

The device allows for the configuration of power-on sequencing, power-down sequencing, and fault response for each of the eight channels, which can be individually tailored to meet the demands of the most sensitive digital loads. The precision of the LTC2978AUP ensures that power rails are accurately managed to prevent system instability or damage to other components.

Applications

With its comprehensive feature set, the LTC2978AUP is well-suited for a variety of applications, including:

  • Data centers and server farms
  • Telecommunication and network infrastructure
  • Industrial control systems
  • High-performance computing platforms

In summary, the LTC2978AUP from Linear Technology is a sophisticated and versatile power system manager that simplifies the complexities of managing multiple power rails in advanced electronic systems. Its precision, programmability, and real-time monitoring capabilities make it an invaluable component for ensuring system reliability and performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess