Linear Technology LTC3214EDD Overview
The LTC3214EDD is a high-efficiency, charge pump LED driver that is designed to drive up to four LEDs with constant current for uniform brightness. Manufactured by Linear Technology, a leader in analog integrated circuits, the LTC3214EDD is ideal for portable applications where efficient power usage is paramount.
Key Features
- High Efficiency: The device features 1x/1.5x/2x fractional charge pump modes, ensuring high efficiency over a wide range of LED forward voltages.
- Programmable Current: LED current is programmable via a single external resistor, allowing for precise control over the brightness of the LEDs.
- Low Noise Operation: It operates at 1MHz fixed switching frequency, minimizing noise and reducing the size of external components.
- Thermal Protection: The LTC3214EDD includes thermal shutdown protection, safeguarding the device and the LEDs from overheating.
Applications
The LTC3214EDD is versatile and can be used in a variety of applications, including:
- Cellular Phones
- Portable Media Players
- Digital Cameras
- Other Handheld Devices
Technical Specifications
The device is housed in a compact 10-lead DFN package with a 3mm x 3mm footprint, making it suitable for space-constrained applications. It has an input voltage range of 2.7V to 4.5V, accommodating most single-cell lithium-ion batteries. The LTC3214EDD can drive up to four LEDs with currents up to 25mA each, which can be set via an external resistor. Additionally, it has an integrated soft-start feature that limits inrush current during startup.
Conclusion
The LTC3214EDD from Linear Technology is a highly efficient, flexible, and reliable solution for LED driving requirements in portable battery-powered devices. Its programmable current, low noise operation, and thermal protection make it an excellent choice for designers looking to optimize their LED lighting applications.