EN
  • EN
  • DE

LTC3225EDDB-1#TRPBF

Part No LTC3225EDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 150MA 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Supercapacitor Charger
Operating Supply Current 20μA
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 125183-LTC3225EDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3225EDDB-1#TRPBF CAD Model

Description

LTC3225EDDB-1#TRPBF - Supercapacitor Charger

The LTC3225EDDB-1#TRPBF from Linear Technology is an advanced supercapacitor charger designed to provide efficient charging solutions for supercapacitors, also known as ultracapacitors or double-layer capacitors. This device features an automatic cell balancing function and a programmable charge current, making it highly versatile for a wide range of applications.

The charger operates with an input voltage range of 2.8V to 5.5V, which makes it suitable for use with common power supplies and batteries. It is capable of delivering a charge current up to 150mA, which can be programmed by an external resistor. Additionally, the LTC3225EDDB-1#TRPBF offers a low quiescent current and includes a thermal protection feature to ensure reliable operation under various conditions.

One of the key features of this product is its automatic cell balancing, which ensures that multiple supercapacitors connected in series are charged evenly. This not only improves the performance and longevity of the supercapacitors but also enhances the safety and reliability of the system. The device also includes an automatic recharge feature, which initiates a new charging cycle when the voltage on the supercapacitor drops below a programmable threshold.

The LTC3225EDDB-1#TRPBF is available in a compact, 10-lead (3mm x 3mm) DFN package with a low profile, making it an excellent choice for space-constrained applications. Its robust design and built-in safety features make it ideal for portable devices, backup power, energy harvesting systems, and other applications that require efficient energy storage solutions.

This product is RoHS compliant and is designed with Linear Technology's commitment to high-quality standards, ensuring reliable performance in both commercial and industrial environments. With its advanced features and flexible design, the LTC3225EDDB-1#TRPBF is a leading solution for modern supercapacitor charging applications.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess