Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208699-LTC3252EDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3252EDE CAD Model

Description

Linear Technology LTC3252EDE Step-Down Charge Pump

The LTC3252EDE is a high-performance step-down charge pump designed by Linear Technology, which is now part of Analog Devices. This versatile component is engineered to provide a low noise, dual output voltage from a single input. It operates without the need for inductors, providing a compact and noise-sensitive solution for a variety of applications.

Key Features:

  • Wide Input Voltage Range: The device can handle an input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources including single-cell lithium-ion batteries.
  • Dual Output Voltages: It offers two regulated outputs that can be set to fixed voltages of 3.3V and 5V or adjusted from 2.4V to 5V, providing flexibility for different circuit requirements.
  • High Efficiency: The LTC3252EDE is capable of delivering efficiency as high as 94%, ensuring minimal power loss during the voltage conversion process.
  • Compact Package: Housed in a 14-lead DFN package (4mm x 3mm), the LTC3252EDE is designed for space-constrained applications.
  • Low Noise Operation: The charge pump technology minimizes EMI and ripple, making it ideal for noise-sensitive applications such as RF or precision analog circuits.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device from damage due to excessive heat.

Applications:

The LTC3252EDE is suited for a wide range of applications, particularly where space and noise are critical considerations. It is commonly used in:

  • Portable Instruments
  • Wireless Modems
  • Handheld Devices
  • Medical Devices
  • Industrial Controls

Summary:

With its high efficiency, low noise operation, and dual output capabilities, the LTC3252EDE from Linear Technology is an excellent choice for designers looking to optimize their power management solutions while reducing space and complexity. Its robust feature set ensures reliable performance in a range of electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention