Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208703-LTC3400ES6-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3400ES6-1 CAD Model

Description

Linear Technology LTC3400ES6-1: High-Efficiency, Synchronous Step-Up DC/DC Converter

The LTC3400ES6-1 is a compact, high-efficiency, synchronous step-up DC/DC converter designed by Linear Technology for portable power applications. This miniature device comes in a ThinSOT package, specifically engineered to provide a space-saving solution for modern electronics where board space is at a premium. The LTC3400ES6-1 is ideal for converting low voltage power from single or dual-cell batteries to higher voltages required by today's multi-functional and power-intensive devices.

With an input voltage range of 0.5V to 4.5V, the LTC3400ES6-1 is capable of starting up with an input as low as 0.85V after which it can operate down to 0.5V, making it particularly suitable for applications powered by single-cell Li-Ion, or other alkaline/NiCd/NiMH cells. The output voltage is adjustable up to 5V, which allows for a wide range of applications and flexibility in design.

The LTC3400ES6-1 stands out due to its high efficiency, which can reach up to 96%. This is achieved through its synchronous rectification topology and internal switches with low RDS(ON). Moreover, the device features a Burst Mode® operation that significantly reduces quiescent current during light loads, thus prolonging battery life in portable applications.

For safety and reliability, the LTC3400ES6-1 incorporates a range of protective features. This includes over-temperature protection and current limiting to safeguard the device and the application during abnormal conditions. Additionally, the low-noise operation is guaranteed by the use of a constant frequency, PWM control scheme which also ensures excellent load and line regulation.

Key specifications of the LTC3400ES6-1 include:

  • Adjustable output voltage up to 5V
  • Up to 96% conversion efficiency
  • Starts up into full load from a 0.85V input
  • Operates down to 0.5V after start-up
  • Low quiescent current in Burst Mode® operation
  • Internal synchronous rectifier
  • Internal compensation and soft-start
  • Over-temperature protection and current limit

The LTC3400ES6-1 by Linear Technology is a versatile and efficient solution for power conversion in portable devices, ensuring extended battery life and reliable performance in a tiny package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention