LTC3402EMS(LTSK) - High-Efficiency, Synchronous Step-Down DC/DC Converter
The LTC3402EMS(LTSK) is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, a leader in analog integrated circuits. This compact and efficient power management solution is designed to meet the rigorous demands of portable and space-constrained electronics. With its advanced features and robust design, the LTC3402EMS(LTSK) delivers a high level of performance, making it an ideal choice for battery-powered systems, handheld devices, and other applications where power efficiency and board space are at a premium.
Key Features:
- High Efficiency: Capable of up to 95% efficiency, the LTC3402EMS(LTSK) ensures minimal power loss during conversion, thus extending battery life and reducing heat.
- Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline/NiMH configurations or regulated 5V supplies.
- Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, providing the flexibility needed to power the latest low-voltage digital ICs.
- Synchronous Operation: By integrating synchronous rectification, the LTC3402EMS(LTSK) eliminates the need for an external Schottky diode, reducing both component count and system complexity.
- High Switching Frequency: With a switching frequency of up to 2.25MHz, this converter allows for the use of small, low-profile inductors and capacitors, resulting in a compact power solution.
- No RSENSE Operation: The device operates without a sense resistor, utilizing its internal switches to minimize the number of external components and simplify the design process.
- Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions, ensuring reliable operation and longevity.
Applications:
- Portable and handheld devices
- Wireless and DSL modems
- Digital cameras and MP3 players
- GPS receivers
- Point-of-load conversions in networking and telecommunications
In conclusion, the LTC3402EMS(LTSK) from Linear Technology is a versatile and efficient solution for modern electronic devices that require a compact, high-efficiency power supply. Its synchronous operation, adjustable output, and high switching frequency make it a top choice for designers looking to optimize power consumption and space in their applications.