EN
  • EN
  • DE

LTC3402EMS#TRPBF

Part No LTC3402EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2.6V
Maximum Output Voltage 5.5V
Output Current 2A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 303288-LTC3402EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3402EMS#TRPBF CAD Model

Description

The LTC3402EMS#TRPBF is a high-performance, synchronous step-down regulator from Linear Technology, now part of Analog Devices, designed to deliver efficiency and compactness for power management applications. This regulator operates at a switching frequency of 2.25MHz, allowing the use of small, low-cost capacitors and inductors, which reduces the overall footprint and design complexity for space-constrained applications.

Key Features:

  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3402EMS#TRPBF achieves high efficiency, which is crucial for portable devices to extend battery life.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 5.5V, making it versatile for various applications, from single-cell Li-Ion batteries to 5V intermediate bus systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a wide range of output voltage settings to accommodate different device requirements.
  • High Switching Frequency: The 2.25MHz switching frequency minimizes the size of external components, which is beneficial for compact, space-sensitive designs.
  • Low Quiescent Current: Its low quiescent current helps to maintain high efficiency even at low output currents, which is suitable for standby and low power modes.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the regulator from overheating, ensuring reliable operation under various conditions.

Applications:

The LTC3402EMS#TRPBF is ideal for a range of applications, particularly where high efficiency and compact size are critical. Typical applications include:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Handheld Computers
  • GPS Receivers

With its robust feature set and high-frequency operation, the LTC3402EMS#TRPBF is a perfect choice for designers looking for a reliable, high-efficiency power solution that can fit into tight spaces without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1389 $52.5556
10+ $10.7806 $107.8060
15+ $10.4437 $156.6555
20+ $10.1068 $202.1360
26+ $9.7700 $254.0200
35+ $8.7593 $306.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess