Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208706-LTC3403EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3403EDD CAD Model

Description

Overview of LTC3403EDD

The LTC3403EDD is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that offers a compact and power-efficient solution for voltage conversion in a variety of electronic applications. It is designed to provide up to 600mA of continuous output current from a 2.5V to 5.5V input voltage range, making it suitable for single Li-Ion, multi-cell alkaline, or NiMH applications.

Key Features

  • High Efficiency: The LTC3403EDD utilizes internal switches with low R<sub>DS(ON) to achieve efficiencies as high as 95%, which helps to minimize heat generation and increase battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN with an external resistor divider, providing flexibility to power a wide range of devices.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing both the board space and system cost.
  • Small Footprint: Housed in a small 10-pin (3mm x 3mm) DFN package, the LTC3403EDD is optimized for space-constrained applications.
  • High Switching Frequency: Its switching frequency is up to 2.25MHz, allowing the use of small, low-cost capacitors and inductors while also providing low output voltage ripple.
  • Burst Mode® Operation: The device features Burst Mode operation, which reduces quiescent current to just 20µA during light loads or standby, further extending battery life.
  • Protection Features: It includes over-temperature protection and current limiting to safeguard the device and the load under adverse conditions.

Applications

The LTC3403EDD is ideal for portable and battery-powered devices due to its low quiescent current and high efficiency over a wide range of load currents. Common applications include:

  • Handheld Instruments
  • Portable Media Players
  • GPS Devices
  • Wireless and DSL Modems
  • Small LCD Displays

Overall, the LTC3403EDD provides designers with a versatile, efficient, and space-saving solution for power management in modern electronics.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4595 $66.2165
17+ $7.7616 $131.9472
26+ $7.5191 $195.4966
36+ $7.2765 $261.9540
46+ $7.0340 $323.5640
62+ $6.3063 $390.9906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 612 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention