EN
  • EN
  • DE

FDA2100BLV

Part No FDA2100BLV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 120W 64TQFP / Amplifier IC 2-Channel (Stereo) Class D 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 120W x 2 @ 4Ohm
Voltage - Supply 6V ~ 35V
Mounting Surface Mount
Supplier Device Package 64-TQFP-EP (10x10)
Case / Package 64-TQFP Exposed Pad
Base Product Number FDA2100
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 960
Win Source Part Number 1319576-FDA2100BLV
Ultra Librarian 3D Model Ultra Librarian FDA2100BLV CAD Model

Description

The FDA2100BLV is a state-of-the-art digital audio power amplifier from STMicroelectronics, designed to deliver high-quality sound with outstanding efficiency. This advanced audio solution is part of the Sound Terminal™ family, which is renowned for integrating digital audio processing and amplification into a single chip, thereby reducing external component count and simplifying the overall design for audio systems.

This powerful audio amplifier operates on a supply voltage ranging from 8V to 26V, making it versatile for various applications. It provides an output power of up to 100W per channel into 4 ohms, ensuring ample volume and clarity for a wide range of audio setups. With an efficiency rate of up to 90%, the FDA2100BLV not only delivers high-quality audio but also minimizes power loss, making it an energy-efficient choice for audio systems.

One of the key features of the FDA2100BLV is its Full Flexible Amplification (FFX) technology, which allows for full control over the audio configuration. This includes selectable gain settings, adjustable filtering options, and the ability to operate in various audio modes such as stereo, mono, or TDM. Additionally, the chip supports I2S and TDM digital audio interfaces, providing flexibility in connecting to different digital audio sources.

The FDA2100BLV also incorporates advanced protection systems, including short-circuit protection, thermal overload protection, and a clip detector, ensuring reliability and longevity of the product. The built-in diagnostics capability makes it easier for manufacturers to implement self-protection routines and provide end-users with a seamless audio experience.

With its compact PowerSSO-36 package, the FDA2100BLV is suitable for space-constrained applications while still delivering powerful audio performance. Whether it's for home audio systems, multimedia setups, or in-car entertainment, the FDA2100BLV is an excellent choice for designers looking for a high-performance, integrated audio amplifier solution.

For detailed specifications, application notes, and further information, please refer to the official STMicroelectronics website or the FDA2100BLV datasheet.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess