EN
  • EN
  • DE

LTC3407EDD-4

Part No LTC3407EDD-4
Manufacturer Linear Technology
Description Dual Synchronous, 800mA, 2.25MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208721-LTC3407EDD-4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407EDD-4 CAD Model

Description

The LTC3407EDD-4 is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for modern electronics. This compact and robust integrated circuit (IC) is ideal for applications requiring low voltage, high current outputs and maximum power efficiency.

Key Features:

  • High Efficiency: With up to 95% efficiency, the LTC3407EDD-4 ensures minimal power loss during voltage conversion, making it suitable for battery-powered devices where energy conservation is critical.
  • Dual Independent Outputs: This regulator provides two independently adjustable outputs, which can deliver up to 600mA of continuous output current per channel, accommodating a variety of power requirements for complex systems.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it versatile for different power sources, including single-cell lithium-ion batteries or multi-cell battery stacks.
  • High Switching Frequency: A switching frequency of 1.5MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint and making it ideal for space-constrained applications.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, further simplifying design and reducing component count.
  • Low Dropout Operation: The LTC3407EDD-4 maintains high efficiency even in low dropout scenarios, ensuring consistent performance close to the input voltage level.

Applications:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

Package and Reliability:

The LTC3407EDD-4 is housed in a compact 10-lead (3mm x 3mm) DFN package, which is designed to optimize board space. The device operates over a temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. With its robust design and Linear Technology's reputation for quality, the LTC3407EDD-4 is a dependable choice for your power regulation needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess