Products specifications Report Issue?

Reference Date Code 13+
Reference case DFN10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746987-LTC3411IDD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3411IDD CAD Model

Description

LTC3411IDD High Efficiency, 4MHz, 600mA Synchronous Step-Down Regulator

The LTC3411IDD from Linear Technology is a high-performance, synchronous step-down regulator that combines advanced design and high-quality manufacturing to provide efficient power management for a wide range of applications. This compact and versatile device is capable of delivering up to 600mA of continuous output current at voltages as low as 0.8V, making it an ideal choice for portable and space-constrained electronics.

The LTC3411IDD operates at a high switching frequency of 4MHz, which allows the use of small surface-mount inductors and capacitors, thereby reducing the overall solution footprint and saving board space. This high frequency also enables fast transient response, ensuring stable operation even under dynamic load conditions.

Featuring a wide input voltage range of 2.5V to 5.5V, the LTC3411IDD is well-suited for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for 3.3V or 5V intermediate bus systems. Its internal switches have an RDS(ON) of only 0.25Ω and 0.35Ω, which contributes to a high efficiency of up to 95%, minimizing power loss and heat generation.

The LTC3411IDD incorporates a range of protection features to ensure reliable operation. These include over-temperature protection, current limiting, and short-circuit protection. The device also offers selectable Burst Mode® operation, which significantly improves efficiency at light loads by reducing quiescent current.

Designed in a low-profile (0.75mm) 10-lead DFN (3mm x 3mm) package, the LTC3411IDD is ideal for modern electronics where space is at a premium. The small package and the minimal number of external components required make it a perfect solution for portable devices, such as smartphones, tablets, and handheld medical equipment, as well as automotive power supplies and distributed power systems.

Linear Technology's commitment to quality ensures that the LTC3411IDD provides a reliable, efficient, and compact power management solution that meets the needs of today's demanding electronic applications.

Note: The LTC3411IDD has been designed and manufactured by Linear Technology, which is now part of Analog Devices, Inc. following their merger.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2004 $67.2084
50+ $2.6261 $131.3050
77+ $2.5445 $195.9265
106+ $2.4618 $260.9508
136+ $2.3802 $323.7072
182+ $2.1345 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,300 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention