Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/567
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 3.6A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 45 V
Capacitance @ Vr, F 450pF @ 5V, 1MHz
Mounting Type Through Hole
Package / Case TO-205AF Metal Can
Supplier Device Package TO-205AF (TO-39)
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N6492
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1206234-1N6492
Ultra Librarian 3D Model Ultra Librarian 1N6492 CAD Model

Description

Product Overview: 1N6492 Diode from Microchip Technology

The 1N6492 is a robust and reliable silicon rectifier diode designed and manufactured by Microchip Technology. This component is specifically engineered to meet the stringent requirements of high-stress environments, making it an ideal choice for a wide range of industrial, automotive, and aerospace applications.

Key Features

  • High Voltage Tolerance: The 1N6492 is capable of withstanding reverse voltages, offering excellent protection for electronic circuits from voltage spikes and surges.
  • High Current Capacity: With its ability to conduct a high level of current, this diode is well-suited for applications that require robust power handling capabilities.
  • Fast Switching Speed: The device features a fast recovery time, which minimizes energy loss and improves efficiency in high-frequency rectification applications.
  • Hermetic Sealing: The diode is hermetically sealed, ensuring reliable performance in harsh environmental conditions, including moisture and dust.
  • Thermal Stability: The 1N6492 exhibits excellent thermal properties, maintaining functionality across a wide temperature range.

Applications

The robust nature of the 1N6492 diode makes it suitable for a variety of demanding applications:

  • Power supply circuits
  • Automotive electrical systems
  • Aerospace and avionics platforms
  • Industrial machinery
  • High-reliability consumer electronics

Technical Specifications

Below are some of the key technical specifications of the 1N6492 diode:

  • Reverse Voltage: Specified by series
  • Forward Current: Depending on model
  • Recovery Time: Fast recovery for efficient operation
  • Operating Temperature Range: Suitable for extreme conditions

For detailed specifications and application notes, customers are encouraged to review the data sheet provided by Microchip Technology.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 1N6492 diode is no exception. Each component is rigorously tested to ensure it meets the high standards expected by engineers and technicians in critical applications.

You May Also Be Interested in

S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
ON Semiconductor
DIODE SCHOTTKY 30V 1A SOD123
Lowest to $0.0555
ECAD model for MBR130T3
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5179 $70.0716
9+ $14.3745 $129.3705
14+ $13.9243 $194.9402
20+ $13.4754 $269.5080
25+ $13.0266 $325.6650
34+ $11.6786 $397.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention