Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.625V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5V
Output Current 2.5A
Switching Frequency 300kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1208739-LTC3412EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3412EUF CAD Model

Description

LTC3412EUF Overview

The LTC3412EUF is a high-performance, synchronous monolithic step-down switching regulator manufactured by Linear Technology. Designed to provide efficient power management, this integrated circuit (IC) is capable of delivering up to 3A of continuous output current at voltages as low as 0.8V. It is an ideal solution for portable devices, where efficient power conversion is crucial for maximizing battery life and minimizing heat generation.

Key Features

  • High Efficiency: The LTC3412EUF offers up to 95% efficiency, which is made possible by its low R<sub>DS(ON) internal switches. This high efficiency reduces the need for bulky heat sinks and allows for a more compact design.
  • Wide Input Voltage Range: This regulator operates from a 2.25V to 5.5V input voltage range, making it versatile for various applications, from single-cell Li-Ion batteries to multi-cell battery configurations and fixed 3.3V or 5V power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring compatibility with a wide array of low voltage microprocessors and digital signal processors.
  • Stable with Ceramic Capacitors: The LTC3412EUF remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum or electrolytic capacitors.
  • Selectable Operating Modes: Users can select between Burst Mode® operation for the highest efficiency at light loads and continuous operation for lowest noise performance under heavier loads.

Applications

The LTC3412EUF is suitable for a variety of applications, including:

  • Distributed Power Systems
  • Portable Instruments
  • Wireless Modems
  • Handheld Devices

Package and Reliability

The LTC3412EUF comes in a compact 16-lead QFN (4mm x 4mm) package, which is designed to occupy minimal space on a PCB while providing robust thermal performance. The IC also features over-temperature protection and is rated for operation from –40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

With its comprehensive features and robust design, the LTC3412EUF from Linear Technology is an excellent choice for designers looking for a compact, efficient, and versatile power management solution.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.2268
ECAD model for TPS56C215RNNR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.9546
ECAD model for L6902D013TR
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0457 $64.0914
4+ $26.2939 $105.1756
6+ $25.4722 $152.8332
9+ $24.6505 $221.8545
11+ $23.8289 $262.1179
15+ $21.3638 $320.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention