Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr Littelfuse Inc.
Series ZA
Package Bulk
Product Status Active
Maximum AC Volts 6 V
Maximum DC Volts 8 V
Varistor Voltage (Min) 9 V
Varistor Voltage (Typ) 12.5 V
Varistor Voltage (Max) 16 V
Current - Surge 250 A
Energy 1.2J
Number of Circuits 1
Capacitance @ Frequency 6100 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361020-V12ZA2P
Ultra Librarian 3D Model Ultra Librarian V12ZA2P CAD Model

Description

The 1361020-V12ZA2P is a varistor transient voltage suppressor (TVS) from Littelfuse Inc.

  • Series: ZA
  • Package: Bulk
  • Capacitance: 6100 pF @ 1 MHz
  • Maximum AC Voltage: 6 V
  • Maximum DC Voltage: 8 V
  • Varistor Voltage: 9 V to 16 V
  • Surge Current Rating: 250 A
  • Energy Rating: 1.2J
  • Operating Temperature: -55°C to 85°C

You May Also Be Interested in

Yageo
MOV DISC 7MM, 820V 1.75KA, BULK / 820 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Need more? Email Us
ECAD model for 821KD07J
TDK Corporation
Diode Varistor B72650/M110/K72/CU3225K11G2 EPCOS V=11 SO
Need more? Email Us
ECAD model for B72650M110K72
Sunlord
VARISTOR 38V 30A 0603 / 34.5 V 30 A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Lowest to $0.0375
ECAD model for SDV1608A260C121NPTF
Sunlord
VARISTOR 28V 10A 0402 / 25 V 10 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Lowest to $0.0061
ECAD model for SDV1005E180C500NPTF
Littelfuse Inc.
VARISTOR 100V 1.2KA DISC 7MM / 100 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Lowest to $0.0600
ECAD model for V100ZA3P
Sunlord
VARISTOR 14V 250A 1210 / 14 V 400 A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Need more? Email Us
ECAD model for SDVL3225SD090PTHS401
Yageo
MOV / 430 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Lowest to $0.0264
ECAD model for 431KD07
EPCOS (TDK)
VARISTOR 80V 0612 / Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Need more? Email Us
ECAD model for B72724D0160H062
EPCOS (TDK)
VARISTOR 68V 100A DISC 5MM / 68 V 100 A Varistor 1 Circuit Through Hole Disc 5mm
Lowest to $0.0608
ECAD model for B72205S0400K101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention