Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 073225-MAC16N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC16N CAD Model

Description

Introducing the MAC16N Triac from ON Semiconductor

The MAC16N is a high-performance triac developed by ON Semiconductor, a leader in energy-efficient innovations. This triac is designed to cater to a wide range of applications requiring robust and reliable AC power control. The MAC16N is part of ON Semiconductor's extensive triac portfolio, which is recognized for its quality, performance, and durability.

Key Features of the MAC16N

  • High Blocking Voltage: The MAC16N is capable of withstanding voltages up to 800V, making it suitable for various mains voltage applications.
  • High On-State Current: With a maximum on-state current rating of 16A, this triac can handle significant power levels, ideal for controlling high-power devices.
  • Gate Trigger Current: A sensitive gate trigger current (I<sub>GT) allows the MAC16N to be easily triggered with microcontrollers and other low-power gate drive circuits.
  • Robust Design: The triac is designed to endure high surge currents, enhancing its reliability and lifespan in harsh electrical environments.
  • Standard Package: Available in a TO-220 package, the MAC16N is easy to integrate into a wide variety of designs without the need for special mounting considerations.

Applications

The versatility of the MAC16N allows it to be used in numerous applications where AC power control is essential. Some of the common applications include:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulators
  • Static switching relays

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MAC16N triac is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications in a variety of conditions. With its robust design and ON Semiconductor's commitment to quality, the MAC16N is a reliable choice for designers and engineers looking to incorporate AC power control into their systems.

Conclusion

The MAC16N from ON Semiconductor is a powerful and versatile triac suitable for a wide array of applications. Its high blocking voltage, high on-state current, sensitive gate trigger, and robust design make it an excellent component for designers seeking to create efficient and reliable AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9770 $50.6090
41+ $2.4426 $100.1466
64+ $2.3663 $151.4432
88+ $2.2900 $201.5200
113+ $2.2136 $250.1368
152+ $1.9847 $301.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention