Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Bulk
Channels per IC 1 - Single
Amplifier Type Current Sense
Output Type Single-Ended
-3db Bandwidth 500 kHz
Current - Supply (Main IC) 490 µA
Voltage - Supply, Single/Dual (±) 2V ~ 5.5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP6C02
Base Product Number ADM01104
Other Names 150-ADM01104
Standard Package 1
Win Source Part Number 1055601-ADM01104
Ultra Librarian 3D Model Ultra Librarian ADM01104 CAD Model

Description

The ADM01104 is a highly integrated and feature-rich development tool from Microchip Technology, designed to facilitate the development and testing of various applications. This product is part of Microchip's extensive range of development boards that cater to engineers, developers, and enthusiasts in the field of embedded systems.

Key Features

  • Compatibility: The ADM01104 is compatible with a wide range of Microchip microcontrollers and digital signal controllers, making it a versatile choice for a plethora of projects.
  • On-Board Debugger: It comes equipped with an integrated debugger/programmer, which eliminates the need for additional hardware to program or debug the microcontroller, thereby streamlining the development process.
  • Connectivity: Featuring various connectivity options, the board includes standard interfaces such as USB, SPI, I2C, and UART, allowing for easy integration with peripheral devices and systems.
  • Expansion: The board also offers expansion capabilities through its accessory connectors, enabling the addition of application-specific daughter boards or shields.
  • Power Supply: Flexible power supply options are available, with the board being able to be powered via USB or an external power supply, catering to different user requirements and environments.

Applications

The ADM01104 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Prototyping for embedded applications

Design and Development Support

Microchip Technology provides extensive support for the ADM01104 through its robust online ecosystem. Developers can access a wealth of resources such as datasheets, user guides, application notes, and software libraries. Additionally, an active community forum and technical support from Microchip's experts are available to assist with any development challenges.

Conclusion: The ADM01104 from Microchip Technology is a powerful and adaptable development platform that offers ease of use for both novice and experienced developers. Its comprehensive feature set and support infrastructure make it an excellent choice for a wide array of electronic projects and applications.

You May Also Be Interested in

Maxim Integrated
KIT EVAL FOR MAX9939 / EVALUATION KIT
Need more? Email Us
ECAD model for MAX9939EVKIT+
Analog Devices Inc.
EVAL BOARD ADA4807-2 10LFCSP
Lowest to $156.3359
ECAD model for ADA4807-2ACPZ-EBZ
Texas Instruments
BOARD DEMO FOR 8SOIC DUAL OPAMPS / Op Amp Evaluation Board
Need more? Email Us
ECAD model for DEM-OPA-SO-2B
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH730165
Analog Devices Inc.
BOARD EVAL FOR AD8008AR
Need more? Email Us
ECAD model for AD8008AR-EBZ
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
ECAD model for ADA4805-1ARJZ-EBZ
Texas Instruments
LMH32401 TRANSIMPEDANCE AMPLIFIE / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH32401RGTEVM
Analog Devices Inc.
BOARD EVAL FOR AD829AR
Need more? Email Us
ECAD model for AD829AR-EBZ
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC3601ISO14EVB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention