EN
  • EN
  • DE

AD8031ART-EBZ

Part No AD8031ART-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8031ART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5 Package
Win Source Part Number 767543-AD8031ART-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8031
Introduction Date August 15, 1997
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8031ART-EBZ CAD Model

Description

Product Overview: AD8031ART-EBZ from Analog Devices Inc.

The AD8031ART-EBZ is a high-performance, single-supply, rail-to-rail output amplifier evaluation board from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This evaluation board is designed to showcase the capabilities of the AD8031, a low power, high-speed amplifier that is ideal for a wide range of applications, including portable and battery-powered electronics.

Key Features

  • Single-Supply Operation: The AD8031 operates from a single supply range of 2.7V to 6V, making it suitable for battery-operated devices and reducing the need for dual power supplies.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • High Speed: With a bandwidth of 80 MHz and a slew rate of 80 V/µs, the AD8031 is capable of handling high-speed signals, ensuring minimal distortion and fast response times.
  • Low Power Consumption: The device features low power consumption, drawing just 2.7 mA of supply current, which is critical for extending battery life in portable applications.

Applications

The AD8031ART-EBZ is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Digital cameras
  • Video amplifiers
  • Filters
  • Signal conditioning

Design and Integration

The evaluation board is designed to facilitate easy testing and integration of the AD8031 amplifier into various circuit configurations. It comes with the necessary test points and connections, allowing designers to quickly assess the amplifier's performance and integrate it into their designs with minimal effort. The board is compact and is designed with high-quality components to ensure reliable and accurate measurements during evaluations.

Support and Resources

Analog Devices Inc. provides extensive support and resources for the AD8031ART-EBZ, including detailed datasheets, application notes, and technical support from their team of experts. This ensures that designers have access to all the information needed to successfully implement the amplifier in their projects.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess