EN
  • EN
  • DE

AP2402A31KTTR-G1

Part No AP2402A31KTTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description DUAL 300mA LDO REGULATORS | IC REG LINEAR 2.8V/1.8V TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V, 1.8V
Maximum Dropout Voltage 0.08V at 100mA, 0.12V at 100mA
Output Current 300mA, 300mA
Current - Quiescent (Iq) 90μA
PSRR 70dB (1kHz)
Control Features Enable, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C ~ 60°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145560-AP2402A31KTTR-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2402A31KTTR-G1 CAD Model

Description

The AP2402A31KTTR-G1 is a high-performance, dual-channel USB Power Switch manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced power switch is designed for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features:

  • Integrated Dual Channel: The AP2402A31KTTR-G1 integrates two independent P-channel MOSFET switches for USB power distribution systems, providing efficient power management for multiple USB devices.
  • High Current Capability: Each channel is capable of delivering up to 1A of continuous current, making it suitable for a wide range of USB peripherals.
  • Over-Current Protection: The device includes built-in over-current protection to safeguard USB ports and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and connected components from overheating.
  • Low On-Resistance: The low on-resistance of the internal MOSFET switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Fast Short-Circuit Response: The AP2402A31KTTR-G1 is designed to respond quickly to short-circuit conditions, minimizing potential damage.
  • Controlled Rise Time: The device offers controlled rise time, reducing inrush current and preventing unwanted voltage spikes on the USB bus.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature ensures that the power switch operates only when the input voltage is within an acceptable range.

Applications:

The AP2402A31KTTR-G1 is ideal for a variety of applications where dual USB power switch functionality is required, including:

  • Desktop and Notebook Computers
  • USB Hubs, Docking Stations, and Monitors
  • USB Peripherals and Accessories
  • Consumer Electronics
  • Portable Devices with USB Interfaces

Product Specifications:

Parameter Value
Channels 2
Continuous Output Current 1A per channel
On-Resistance Typically 70mΩ
Input Voltage Range 2.7V to 5.5V
Package U-DFN3030-8

With its robust set of features, the AP2402A31KTTR-G1 from Diodes Incorporated represents a reliable and efficient solution for power distribution in USB-enabled devices.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess