Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name ATMEGA329
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA329V-8AURCT, ATMEGA329V-8AURDKR, 1611-ATMEGA329V-8AURCT, 1611-ATMEGA329V-8AURDKR, ATMEGA329V-8AURTR, 1611-ATMEGA329V-8AURTR, ATMEGA329V-8AUR-ND, ATMEGA329V8AUR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862357-ATMEGA329V-8AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA329V-8AUR CAD Model

Description

Product Overview: ATMEGA329V-8AUR

The ATMEGA329V-8AUR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This sophisticated device is part of the popular AVR® microcontroller series, which is well-known for its advanced RISC architecture. The ATMEGA329V-8AUR operates at a frequency of 8MHz, providing a perfect balance between power consumption and processing speed, making it an ideal choice for a wide range of applications.

This MCU comes in a 64-TQFP (Thin Quad Flat Package) and is designed with an extended temperature range, ensuring reliable performance under varying environmental conditions. It is equipped with 32KB of in-system programmable flash memory, allowing for ample space for complex program codes. Additionally, it boasts 1KB of EEPROM and 2KB of internal SRAM, offering sufficient storage for data handling and manipulation.

The ATMEGA329V-8AUR features a host of peripherals that include multiple 16-bit timers/counters, a 10-bit ADC (Analog-to-Digital Converter) with multiple channels, and a variety of communication interfaces such as USART, SPI, and TWI (I2C). These integrated peripherals enable the microcontroller to interface with sensors, actuators, and other devices, making it a versatile component for embedded systems.

Power efficiency is a key aspect of the ATMEGA329V-8AUR, with features such as Power-down and Standby modes that reduce power consumption during idle times. Moreover, the device supports a wide range of operating voltages from 1.8V to 5.5V, which allows for flexibility in power supply design and compatibility with both 3.3V and 5V systems.

The ATMEGA329V-8AUR is also equipped with a JTAG (Joint Test Action Group) interface for robust on-chip debugging and programming capabilities. This MCU is suitable for a variety of applications, including industrial control systems, medical devices, automotive applications, and Internet of Things (IoT) devices, where reliability and efficiency are paramount.

In summary, the ATMEGA329V-8AUR from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features to meet the demands of complex embedded systems while maintaining low power consumption and high reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.0491 €48.2948
14+ €6.6044 €92.4620
22+ €6.3980 €140.7564
30+ €6.1916 €185.7482
38+ €5.9853 €227.4409
51+ €5.3661 €273.6687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention