EN
  • EN
  • DE

STB25NM60N

Part No STB25NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V 0.140-20A TO-220/FP/DAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 21A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 21A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 160mOhm at 10.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 84nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2400pF at 50V
Power Dissipation (Maximum) 160W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260630-STB25NM60N
Manufacturer Homepage www.st.com
Family Name STB25NM60N
Introduction Date November 30, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB25NM60N CAD Model

Description

The STB25NM60N is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' MDmesh™ II series, which is renowned for its excellent energy efficiency and high power density. It is specifically engineered to address the demanding requirements of a wide range of electronic applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control systems.

Key Features:

  • Low On-Resistance: The STB25NM60N boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 600V, this MOSFET can handle high voltage applications with ease, making it suitable for industrial and power management systems.
  • Fast Switching Speed: The device is designed for fast switching, which is critical for reducing switching losses and improving performance in high-frequency circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the MOSFET is exposed to high-energy pulses.
  • Low Gate Charge (Q<sub>G): A low gate charge facilitates faster switching and reduced driving power, contributing to the energy efficiency of the overall system.
  • Enhanced Body Diode: The STB25NM60N features an improved body diode with low reverse recovery time (t<sub>rr) and low reverse recovery charge (Q<sub>rr), which enhances performance during diode conduction mode in applications such as synchronous rectification.

Applications:

The versatility of the STB25NM60N MOSFET makes it an ideal choice for a variety of high-efficiency applications. Its robustness and energy-saving characteristics are particularly beneficial for:

  • High-efficiency switch-mode power supplies
  • Power inverters and converters
  • LED lighting solutions
  • Motor control systems
  • Power management circuits

STMicroelectronics' commitment to innovation is embodied in the STB25NM60N, offering designers a powerful, efficient, and reliable component that can meet the challenges of modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5800 $59.2200
22+ $5.3991 $118.7802
34+ $5.2303 $177.8302
46+ $5.0617 $232.8382
60+ $4.8930 $293.5800
79+ $4.3867 $346.5493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,895 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess