Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.6V @ 1.25A
Output Current 1.25A
Operating Supply Current 500μA to 70mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 26 V
Voltage - Dropout (Typical) 0.4V @ 1.25A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 127069-MIC2941ABU
Ultra Librarian 3D Model Ultra Librarian MIC2941ABU CAD Model

Description

Microchip Technology's MIC2941ABU LDO Voltage Regulator

The MIC2941ABU is a robust low-dropout voltage regulator (LDO) designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This LDO is part of the MIC2941A series, known for its high current output and excellent regulation properties, making it an ideal choice for demanding applications.

Key Features

  • High Current Output: The MIC2941ABU is capable of delivering up to 1.25A of continuous current, which is suitable for powering a wide range of devices that require a stable voltage supply.
  • Adjustable Output Voltage: This regulator offers an adjustable output from 1.24V to 26V, providing flexibility for various design requirements. It allows designers to customize the voltage level according to the needs of the specific application.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 40mV at light loads and 400mV at full load. This ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Thermal Overload Protection: To ensure the longevity of the device, the MIC2941ABU includes built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Current Limiting: In-built current limiting protects the device and the load from damage due to excessive current draw, enhancing system reliability.

Applications

The MIC2941ABU is well-suited for a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Peripheral power supplies
  • Post-regulation for switching supplies

Package and Availability

The MIC2941ABU is offered in a TO-220 package, which is known for its ability to handle high power levels and its ease of mounting on printed circuit boards. This package, combined with the LDO's robust features, makes it an excellent choice for both commercial and industrial applications. The product is available through Microchip Technology's extensive distribution network, ensuring availability for a wide range of projects.

For designers and engineers seeking a reliable and versatile voltage regulator, the MIC2941ABU from Microchip Technology stands out as a top choice, offering high performance in a range of demanding applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to €1.0630
ECAD model for R1524H050B-T1-KE
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to €0.0766
ECAD model for AP7347DQ-12FDZW-7
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to €0.4677
ECAD model for NCP553SQ28T1G
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to €2.1752
ECAD model for LD49100PU25RY
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ €2.5479 €61.1507
57+ €2.0898 €119.1192
88+ €2.0252 €178.2135
120+ €1.9594 €235.1289
155+ €1.8948 €293.7004
208+ €1.6986 €353.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,390 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention