Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211287-M95640-MN3TP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95640-MN3TP CAD Model

Description

The M95640-MN3TP is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This memory chip provides a versatile data storage solution that is ideal for a wide range of applications requiring non-volatile memory.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 64 Kbits, which is suitable for storing configuration parameters, calibration data, and small application programs.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) for communication, ensuring compatibility with a wide array of microcontrollers and processors.
  • Speed: The M95640-MN3TP boasts a fast data transfer rate that is essential for applications requiring quick access to stored data.
  • Supply Voltage: Operating at a supply voltage range of 2.5V to 5.5V, this EEPROM can easily integrate into various system designs without the need for additional power conversion.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Write Cycles: It offers a high endurance of 1 million write cycles per each memory cell, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of more than 40 years, it provides a reliable storage solution over an extended period.

Applications

The M95640-MN3TP EEPROM is a versatile component that can be used in a variety of applications, including:

  • Industrial and automotive systems for storing calibration data and system configurations
  • Consumer electronics for user settings and preferences
  • Medical devices for critical patient data and device settings
  • Telecommunication systems for network configurations and authentication data

STMicroelectronics' commitment to quality ensures that the M95640-MN3TP EEPROM is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their systems. With its robust feature set, it provides a flexible and durable data storage solution that can meet the demands of the most challenging applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ €0.4229 €46.5192
265+ €0.3470 €91.9510
410+ €0.3362 €137.8332
560+ €0.3253 €182.1576
725+ €0.3145 €227.9944
970+ €0.2820 €273.5061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 251 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention