Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 104nC @ 10V
Max Input Capacitance 4329pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 30.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031087-STB80N20M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STB80N20M5
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STB80N20M5 CAD Model

Description

STB80N20M5 - N-channel MOSFET by STMicroelectronics

The STB80N20M5 is a state-of-the-art N-channel 200 V, 4.5 mΩ typ., 80 A STripFET™ V Power MOSFET, produced using the latest generation of STMicroelectronics' proprietary STripFET technology. This product is specifically designed to deliver high efficiency and improved power density for a wide range of applications, making it a perfect choice for designers looking to enhance system performance while ensuring reliability and energy savings.

Key Features

  • Low On-Resistance: With a typical on-resistance of just 4.5 mΩ, the STB80N20M5 offers exceptional conduction efficiency, which translates into lower losses and improved thermal performance.
  • High Current Capability: The device is capable of handling continuous currents up to 80 A, making it suitable for high-power applications.
  • 200 V Maximum Drain-Source Voltage: The high breakdown voltage allows for reliable operation in circuits with high voltage requirements.
  • 100% Avalanche Tested: Ensuring ruggedness and reliability, each unit is guaranteed to withstand stressful conditions.
  • Low Gate Charge and Input Capacitance: These features contribute to reduced switching losses, enabling high-frequency operation and improved overall efficiency.

Applications

The versatility of the STB80N20M5 MOSFET makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Automotive Applications
  • Power Management Functions

With its robust design and superior electrical characteristics, the STB80N20M5 is engineered to meet the demands of modern electronic systems, offering a combination of high performance and reliability that is synonymous with STMicroelectronics' products. Whether you are developing power conversion solutions or looking to enhance your system's power handling capabilities, the STB80N20M5 provides a compact, efficient, and durable solution.

Quality and Environmental Compliance

The STB80N20M5 is compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' commitment to environmental sustainability. Customers can trust that they are incorporating an environmentally conscious product into their designs, without compromising on performance.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.1212
ECAD model for YJQ13N03A
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to €0.6525
ECAD model for IPD60R1K0CEAUMA1
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to €0.1399
ECAD model for NIF9N05CLT1G
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to €0.4464
ECAD model for DMP2060UFDB-7
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to €0.2664
ECAD model for CMLDM8120G TR PBFREE
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to €1.4895
ECAD model for NTTFS012N10MDTAG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €9.0428 €54.2566
13+ €7.4197 €96.4564
19+ €7.1878 €136.5681
27+ €6.9560 €187.8108
34+ €6.7241 €228.6200
46+ €6.0285 €277.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,895 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention