Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.3V
Voltage Input MAX 16V
Output Voltage 1.23V
Output Voltage MAX 28V
Output Current 750mA (Switch), 900mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781058-LT3487EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3487
Introduction Date April 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3487EDD#PBF CAD Model

Description

The LT3487EDD#PBF is a versatile and efficient DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring a compact power solution. This device is housed in a small DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LT3487EDD#PBF allows for an adjustable output voltage, providing design flexibility to tailor the voltage to specific application needs.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, this converter can accommodate various power sources, including single-cell lithium-ion batteries and industrial power rails.
  • High Efficiency: The device boasts high efficiency, which is critical for battery-powered applications, minimizing power loss and extending battery life.
  • Integrated Soft-Start: The integrated soft-start feature reduces inrush current during startup, enhancing system reliability and performance.
  • Low Shutdown Current: The low shutdown current of less than 1µA helps in conserving battery life when the device is not in active operation.

Applications

The LT3487EDD#PBF is suitable for a variety of applications, including but not limited to portable devices, wireless modems, handheld instruments, and small LCD displays. Its small footprint and high efficiency make it an excellent choice for portable applications where power efficiency and space are critical considerations.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT3487EDD#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. The device's rugged construction and high-quality materials contribute to its durability and long operational life.

Ordering Information

The LT3487EDD#PBF is available for order with the PBF designation, indicating lead-free and RoHS-compliant construction. This commitment to environmental responsibility ensures that the product meets current regulations and can be used in a wide range of markets worldwide.

You May Also Be Interested in

STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to €2.6831
ECAD model for L6902D013TR
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to €1.6161
ECAD model for LA5744MP-DL-E
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to €4.7279
ECAD model for ISL8036IRZ-T
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to €7.4460
ECAD model for LM2598SX-ADJ
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €7.0617
ECAD model for LT3995EMSE#PBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to €0.3927
ECAD model for FAN53611AUC13X
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to €1.5229
ECAD model for L7986TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €16.5490 €49.6471
7+ €13.5786 €95.0505
11+ €13.1544 €144.6981
15+ €12.7300 €190.9503
19+ €12.3057 €233.8076
25+ €11.0327 €275.8172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,533 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention