EN
  • EN
  • DE

SDVL3225SD090PTHS401

Part No SDVL3225SD090PTHS401
Manufacturer Sunlord
Catalog TVS - Varistors, MOVs
Description VARISTOR 14V 250A 1210 / 14 V 400 A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Shenzhen Sunlord Electronics Co., Ltd.
Package Tape & Reel (TR)
Maximum AC Volts 6.4 V
Maximum DC Volts 9 V
Varistor Voltage (Min) 12 V
Varistor Voltage (Typ) 14 V
Varistor Voltage (Max) 16 V
Current - Surge 400 A
Energy 0.5J
Number of Circuits 1
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 1210 (3225 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 3442-SDVL3225SD090PTHS401TR
Standard Package 2,000
Win Source Part Number 1133393-SDVL3225SD090PTHS401
Ultra Librarian 3D Model Ultra Librarian SDVL3225SD090PTHS401 CAD Model

Description

The SDVL3225SD090PTHS401 is a high-frequency multilayer chip inductor manufactured by Sunlord. This inductor is designed for applications requiring a small form factor and excellent inductance stability. Its compact size makes it suitable for use in densely populated circuit boards.

Applications

  • Mobile phones
  • Wireless communication devices
  • Bluetooth modules
  • RF transceivers
  • High-frequency circuits

Features

  • Small size: 3.2mm x 2.5mm
  • High Q value
  • Excellent self-resonant frequency
  • High current handling capability
  • RoHS compliant
  • Operating temperature range: -40°C to +85°C

Benefits

  • Miniaturization of electronic circuits due to its compact size.
  • Improved signal quality in high-frequency applications due to its high Q value.
  • Stable performance across a wide temperature range.
  • Reduced electromagnetic interference (EMI) due to its shielded construction.
  • Compliance with environmental regulations.

Additional Details

The SDVL3225SD090PTHS401 has an inductance value of 9.0nH. The rated current is typically around 300mA, and the DC resistance is very low, ensuring minimal power loss. This inductor is constructed using a multilayer ceramic material, which contributes to its high self-resonant frequency and stable performance. It is typically used for impedance matching, filtering, and tuning in RF circuits. The part is packaged on tape and reel for automated assembly.

This inductor is designed to operate in high-frequency environments and provides reliable performance in demanding applications. The materials and construction ensure it can withstand the rigors of reflow soldering processes. The product's robust design makes it a suitable choice for a wide range of wireless communication and electronic devices. Its small form factor also makes it ideal for applications where board space is limited.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $61.1769
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess