Linear Technology LTC3458EDE High-Efficiency Boost Converter
The LTC3458EDE is a high-efficiency, fixed-frequency, synchronous boost converter from Linear Technology, designed to provide a compact and efficient power management solution for portable electronic devices. This advanced integrated circuit (IC) is ideal for applications that require a step-up voltage conversion from battery voltages or other low-voltage sources.
Key Features
- Wide Input Voltage Range: The device can operate from an input voltage range of 0.85V to 5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
- Adjustable Output Voltage: The output voltage is adjustable up to 5.25V, which allows flexibility across different design requirements.
- High Efficiency: With efficiencies up to 96%, the LTC3458EDE minimizes power loss and extends battery life in portable devices.
- Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where extending run-time is essential.
- Compact Package: The LTC3458EDE is offered in a 12-lead (4mm × 3mm) DFN package, ensuring a small footprint on the PCB.
- Integrated Synchronous Rectification: The inclusion of internal synchronous switches eliminates the need for external diodes, reducing external component count and further improving efficiency.
- Fixed Frequency Operation: The device operates at a fixed frequency of 1.5MHz, allowing the use of small, low-cost capacitors and inductors.
Applications
The LTC3458EDE is perfectly suited for a wide range of portable applications, including:
- Handheld Instruments
- GPS Receivers
- Portable Media Players
- Wireless and DSL Modems
- Medical and Healthcare Devices
- Backup Power Supplies
Conclusion
With its high efficiency, wide input voltage range, and adjustable output capabilities, the LTC3458EDE from Linear Technology stands out as an excellent choice for designers looking to optimize power in their next-generation portable devices. Its compact DFN package and integrated features make it an ideal solution for space-constrained applications that demand reliable and efficient power conversion.