Linear Technology's LTC3490EDD: High-Efficiency, Single Cell LED Driver
The LTC3490EDD is a versatile and efficient LED driver integrated circuit designed by Linear Technology, which is now part of Analog Devices. This compact and robust component is engineered to provide a high-quality solution for driving LEDs from a single cell lithium-ion battery. With its small footprint and high-efficiency operation, the LTC3490EDD is ideal for portable applications where space is at a premium and battery life is of utmost importance.
Key Features
- High Efficiency: The LTC3490EDD can deliver up to 94% efficiency, which helps in maximizing battery life and reducing heat generation.
- Adjustable Output: It offers an adjustable output current for driving LEDs, which can be set via a single external resistor.
- Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources.
- Constant-Current and Constant-Voltage Modes: It provides a constant-current/constant-voltage operation with accurate current regulation to ensure uniform brightness and protect the LED.
- Compact Package: The LTC3490EDD is available in a 10-lead (3mm x 3mm) DFN package, minimizing the footprint on the PCB.
Applications
The LTC3490EDD is suitable for a wide range of applications, particularly where efficient power management and space constraints are critical. Some of the typical applications include:
- Portable and handheld devices
- LED flashlights and headlamps
- Backup lighting systems
- Low-voltage industrial and automotive lighting
Performance and Protection
This LED driver is designed to handle transient conditions with aplomb. It includes features such as soft-start capability to limit inrush current during startup, and thermal shutdown to protect the device under high-temperature conditions. Additionally, the LTC3490EDD has an open LED protection that prevents the IC from overheating if the LED becomes disconnected.
Overall, the LTC3490EDD from Linear Technology is a highly efficient, reliable, and user-friendly solution for powering LEDs in battery-powered applications. Its combination of efficiency, adjustability, and compact packaging makes it an excellent choice for designers looking to enhance the performance of their portable lighting solutions.