Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208787-LTC3532EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3532EMS CAD Model

Description

LTC3532EMS Integrated Synchronous Buck-Boost DC/DC Converter

The LTC3532EMS from Linear Technology is a highly versatile, integrated synchronous buck-boost DC/DC converter that ensures a stable output voltage even when the input voltage fluctuates above or below the output voltage. This makes it an ideal power solution for portable devices and applications with varying power sources. The LTC3532EMS is housed in a compact MSOP-10 package, which is well-suited for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 1.8V to 5.5V, making it compatible with a variety of power sources, including single-cell Li-Ion batteries and multi-cell alkaline/NiMH batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.5V to 5.25V, which allows for a high degree of flexibility in matching the power requirements of the target application.
  • High Efficiency: With its synchronous rectification design, the LTC3532EMS achieves high efficiency across a wide range of load currents, minimizing power loss and extending battery life.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where preserving energy is paramount.
  • Selectable Burst Mode® Operation: The LTC3532EMS offers a Burst Mode operation that significantly reduces the quiescent current during light load conditions, further enhancing battery life.
  • Internal Soft-Start: The soft-start feature limits inrush current during startup, providing a smooth transition to regulation and protecting both the converter and the load from stress.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the converter from damage due to excessive heat.

Applications:

The LTC3532EMS is particularly well-suited for portable electronic devices where the input voltage can vary, such as:

  • Handheld Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Receivers
  • Portable Media Players

Overall, the LTC3532EMS from Linear Technology is a robust, efficient, and flexible power management solution that meets the needs of a wide range of portable applications where size, efficiency, and reliability are critical.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention