EN
  • EN
  • DE

LTC3541EDD

Part No LTC3541EDD
Manufacturer Linear Technology
Description High Efficiency Buck + VLDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208788-LTC3541EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3541EDD CAD Model

Description

LTC3541EDD High Efficiency, 2.25MHz Synchronous Step-Down DC/DC Converter

The LTC3541EDD is a high-performance, synchronous step-down DC/DC converter designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact and efficient power management solution is ideal for portable devices where extended battery life and small form factor are critical considerations.

The LTC3541EDD operates over a wide input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for fixed 3.3V or 5V systems. Its high 2.25MHz switching frequency allows the use of tiny, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply design.

With its internal synchronous rectification, the LTC3541EDD provides a highly efficient solution, delivering up to 95% efficiency and reducing the need for external Schottky diodes. This feature not only saves board space but also improves thermal performance and overall system reliability.

The LTC3541EDD is capable of delivering up to 300mA of continuous output current at voltages as low as 0.8V, enabling it to power the latest generation of microprocessors and low voltage logic. Its current mode operation provides excellent line and load transient response, ensuring a stable output even under rapidly changing conditions.

For added versatility, the LTC3541EDD offers a Burst Mode® operation that significantly improves efficiency at light loads, thus further extending battery life in portable applications. The device also includes features such as a low-battery detector, a power good output signal, and thermal protection.

The LTC3541EDD is housed in a compact 3mm x 3mm DFN package, which is ideal for space-constrained applications. The device's robust design and comprehensive feature set make it an excellent choice for a wide range of portable and battery-powered devices, including mobile phones, digital cameras, and personal media players.

Overall, the LTC3541EDD from Linear Technology represents a sophisticated, space-saving power solution that offers both high efficiency and high performance, ensuring reliable operation in today's most demanding electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess