EN
  • EN
  • DE
Part No 2W04
Manufacturer MDD
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 400V 2A WOM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 400 V Through Hole WOM
Manufacturer MDD
Series WOM
Package Box
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-Circular, WOM
Case / Package WOM
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number WOM2W04000L240, 3372-2W04
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906472-2W04
Ultra Librarian 3D Model Ultra Librarian 2W04 CAD Model

Description

The 2W04 is a silicon bridge rectifier manufactured by MDD (Microdiode Electronics MDD). It is designed to convert alternating current (AC) to direct current (DC) efficiently. Bridge rectifiers like the 2W04 are commonly used in power supplies and other electronic circuits to provide the necessary DC voltage for operation.

Applications

  • Power supplies for electronic devices
  • Adapters for charging mobile devices
  • LED lighting systems
  • Household appliances
  • Industrial control equipment

Features

  • High surge current capability
  • High forward current capability
  • Low reverse leakage current
  • High reliability
  • Compact size

Benefits

  • Efficient AC to DC conversion
  • Stable DC voltage output
  • Protection against voltage spikes
  • Long lifespan
  • Easy integration into circuits

Additional Details

The 2W04 typically has a maximum repetitive peak reverse voltage of 400V and a maximum RMS voltage of 280V. The average forward rectified current is usually around 2A. The surge current capability often reaches 50A. It comes in a standard package. It's designed for through-hole mounting on printed circuit boards (PCBs). It's important to consider heat dissipation when using bridge rectifiers, especially at higher currents. A heatsink may be required in some applications to prevent overheating and ensure reliable operation. Always consult the datasheet for specific electrical characteristics and thermal considerations.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess