Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208795-LTC3548AEDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3548AEDD CAD Model

Description

The LTC3548AEDD is a high-performance, dual-channel synchronous step-down DC/DC converter from Linear Technology, designed to meet the rigorous power requirements of portable electronic devices. This compact and efficient power solution is ideal for applications requiring dual power rails with high efficiency and tight regulation.

Key Features:

  • Wide Input Voltage Range: The LTC3548AEDD operates from an input voltage range of 2.5V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline or NiMH applications.
  • Dual Outputs: It provides two independently regulated outputs, which can deliver up to 600mA of continuous output current per channel.
  • High Efficiency: With its synchronous rectification, the LTC3548AEDD achieves up to 96% efficiency, which helps prolong battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 2.25MHz with an external resistor or synchronized to an external clock, allowing optimization between efficiency and external component size.
  • No Schottky Diodes Required: The internal synchronous rectification design eliminates the need for external Schottky diodes, reducing the overall component count and system cost.
  • Low Dropout Operation: Its low dropout operation is 100% duty cycle, providing low noise operation and extending battery life during dropout conditions.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response.
  • Thermal Protection: Integrated thermal shutdown provides protection under high temperature conditions.

Applications:

The LTC3548AEDD is versatile for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Medical Devices
  • Wireless Modems
  • MP3 Players

Packaging:

The device is offered in a compact, low-profile (0.75mm) 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications.

Conclusion:

Overall, the LTC3548AEDD from Linear Technology is a powerful, dual-output, synchronous step-down converter that provides efficient, reliable power management for a broad range of portable applications. Its high efficiency, small footprint, and flexible operating features make it an excellent choice for designers looking to optimize power consumption and performance in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2400 $56.1600
22+ $5.1201 $112.6422
34+ $4.9600 $168.6400
47+ $4.8000 $225.6000
61+ $4.6400 $283.0400
81+ $4.1600 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention