EN
  • EN
  • DE

LTC3548IMSE

Part No LTC3548IMSE
Manufacturer Linear Technology
Description Dual Synchronous, 400mA/800mA, 2.25MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208801-LTC3548IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548IMSE CAD Model

Description

LTC3548IMSE - Dual Channel, 2.25MHz Synchronous Step-Down DC/DC Converter

The LTC3548IMSE, a high-performance power solution from Linear Technology, is a dual-channel, synchronous step-down DC/DC converter designed to provide efficient power management for modern electronic devices. This compact and versatile component is ideal for applications requiring low voltage, high current outputs from a single input power source.

Key Features:

  • Wide Input Voltage Range: The LTC3548IMSE operates from a 2.5V to 5.5V input voltage range, making it suitable for single Li-Ion, multicell alkaline or NiMH applications, as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: With its synchronous rectification design, the LTC3548IMSE achieves up to 96% efficiency, which helps to minimize heat generation and preserve battery life in portable applications.
  • Dual Independent Outputs: The device features two independent output channels, each capable of delivering up to 600mA of continuous output current, providing flexibility in powering multiple loads.
  • Adjustable Output Voltage: The output voltage for each channel is adjustable from 0.6V to the input voltage, allowing for a wide range of output voltage settings to accommodate various digital ICs.
  • High Switching Frequency: A fixed switching frequency of 2.25MHz allows the use of small surface-mount inductors and capacitors, leading to a compact power supply solution with minimized board space.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, further simplifying design and reducing external component count.
  • Thermal Protection: The LTC3548IMSE includes thermal shutdown protection to safeguard the device under extreme operating conditions.
  • Low Quiescent Current: Its low no-load quiescent current makes it an excellent choice for battery-powered applications where extending run-time is crucial.

Applications:

The LTC3548IMSE is suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones

With its robust feature set and high-efficiency operation, the LTC3548IMSE from Linear Technology is a powerful solution for designers looking to optimize power management in compact, battery-operated devices.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess