EN
  • EN
  • DE

LTC3549EDCB

Part No LTC3549EDCB
Manufacturer Linear Technology
Description 250mA Low VIN Buck Regulator in 2mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208802-LTC3549EDCB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3549EDCB CAD Model

Description

LTC3549EDCB - A High-Efficiency, Dual Channel, Synchronous Step-Down Regulator

The LTC3549EDCB is a compact, high-efficiency, dual-channel synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This power management integrated circuit is tailored to meet the demands of portable devices where space is at a premium and power efficiency is crucial. The LTC3549EDCB operates from a 2.5V to 5.5V input voltage range, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH, as well as other standard power sources.

With its dual independent outputs, the LTC3549EDCB can deliver up to 800mA of continuous output current from each channel at voltages as low as 0.6V, allowing for great flexibility in powering modern microprocessors and other low voltage logic. The device features a high switching frequency of up to 2.25MHz, which permits the use of tiny, low-cost capacitors and inductors less than 1mm in height, further optimizing the solution for space-constrained applications.

The LTC3549EDCB utilizes internal switches with RDS(ON) of only 0.35Ω to deliver efficiencies as high as 94%. Its 'Burst Mode' operation significantly improves efficiency at light loads, making it an excellent choice for battery-powered applications where extending run-time is essential. Additionally, the quiescent current is a mere 20μA per channel in Burst Mode, which contributes to extended battery life.

Another feature of the LTC3549EDCB is its low dropout operation, which enables it to maintain regulation even when the input voltage is very close to the output voltage, further enhancing the usable battery life. The device also includes a range of protective features such as over-temperature protection, and current limiting to safeguard the IC under abnormal operating conditions.

The LTC3549EDCB is offered in a 6-pin DFN package with a low profile (0.75mm) and a small footprint (2mm x 3mm), ideal for space-constrained applications such as handheld devices, medical devices, and other portable consumer electronics.

In summary, the LTC3549EDCB from Linear Technology is a versatile, efficient, and space-saving solution for dual-channel power supply requirements in modern portable electronics. Its high efficiency, low quiescent current, and compact form factor make it an excellent choice for designers looking to maximize battery life while minimizing the size of their products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9175 $62.2575
21+ $5.6761 $119.1981
32+ $5.4986 $175.9552
44+ $5.3212 $234.1328
57+ $5.1439 $293.2023
76+ $4.6117 $350.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,273 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess