The LTC3554EUD-2 is a versatile and robust integrated power management IC from Linear Technology, designed to cater to the demanding needs of portable applications. This compact solution combines a high-efficiency, synchronous step-down DC/DC converter with an additional three LDO (Low Dropout) regulators, making it an ideal choice for space-constrained applications.
Key Features:
- High Efficiency: The primary DC/DC converter operates at up to 95% efficiency, ensuring minimal power loss and extended battery life for portable devices.
- Multiple Output Channels: The LTC3554EUD-2 features one buck converter and three LDO regulators, providing multiple voltage rails from a single input source.
- Adjustable Output Voltages: The output voltages are adjustable, allowing for a high degree of flexibility to meet various application requirements.
- Low Quiescent Current: It offers low quiescent current, which is critical for battery-powered devices, reducing the overall power consumption when in standby mode.
- Programmable Soft-Start: The soft-start function limits inrush current during startup, which is particularly useful for preventing glitches in sensitive electronics.
- Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from unexpected conditions.
Applications:
The LTC3554EUD-2 is ideal for a wide range of portable applications, including:
- Smartphones and PDAs
- Portable media players
- Digital cameras
- Handheld instruments
- GPS devices
Technical Specifications:
Parameter
Value
Input Voltage Range
2.5V to 5.5V
DC/DC Converter Output Voltage Range
0.8V to VIN
LDO Output Voltage Range
0.8V to 3.3V
Switching Frequency
2.25MHz
Package
16-Lead QFN (4mm × 4mm)
Overall, the LTC3554EUD-2 from Linear Technology is a comprehensive power management solution that combines efficiency, flexibility, and protection, making it a prime choice for designers looking to optimize the performance and battery life of their portable devices.