EN
  • EN
  • DE

LTC3603EMSE

Part No LTC3603EMSE
Manufacturer Linear Technology
Description 2.5A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208819-LTC3603EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3603EMSE CAD Model

Description

Linear Technology's LTC3603EMSE High Efficiency, Synchronous Step-Down Regulator

The LTC3603EMSE is a high-performance, synchronous step-down regulator designed by Linear Technology, which is now part of Analog Devices. It is a versatile power management integrated circuit that is engineered to deliver high efficiency and excellent thermal performance in a compact package. This product is well-suited for a variety of applications, including portable devices, industrial equipment, networking systems, and automotive power systems.

The LTC3603EMSE operates over an input voltage range of 4V to 15V, making it ideal for single-cell Li-Ion applications as well as intermediate bus-powered systems. It can deliver a continuous output current up to 3A, which allows it to power a wide range of loads. The device utilizes a constant-frequency, current mode architecture that enables a selectable frequency from 300kHz to 4MHz, allowing the use of small, low-cost capacitors and inductors while minimizing the overall solution footprint.

One of the key features of the LTC3603EMSE is its high efficiency, which can reach up to 95%. This is achieved through its low R<sub>DS(ON) internal switches and the ability to operate with a very small, low-profile inductor. Moreover, the regulator supports 100% duty cycle operation for low dropout performance, which is critical in scenarios where the input voltage is very close to the output voltage.

The LTC3603EMSE is housed in a compact 12-pin MSOP package with exposed pad for enhanced thermal performance. This package is designed to minimize the amount of space required on the PCB and to ensure effective heat dissipation. Other notable features include a 0.6V reference voltage, a power good voltage monitor, over-temperature protection, and over-current protection, which enhance the reliability and longevity of the end application.

Overall, the LTC3603EMSE from Linear Technology offers a high-efficiency, flexible solution for a wide range of power conversion applications. Its advanced features and compact design make it an excellent choice for designers looking for a robust power management solution.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess