EN
  • EN
  • DE

LTC3604EMSE

Part No LTC3604EMSE
Manufacturer Linear Technology
Description 2.5A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208822-LTC3604EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3604EMSE CAD Model

Description

Linear Technology LTC3604EMSE High Efficiency, 4MHz Synchronous Buck Regulator

The LTC3604EMSE is a high-performance, monolithic synchronous buck regulator from Linear Technology, a leader in high-performance analog integrated circuits. This compact and highly efficient power management solution is designed to deliver up to 2.5A of continuous output current with a wide input voltage range of 4V to 15V, making it an ideal choice for a variety of applications, including portable devices, industrial equipment, and distributed power systems.

One of the standout features of the LTC3604EMSE is its high switching frequency of up to 4MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply. The device incorporates internal switches with low RDS(ON) to minimize losses and improve efficiency, which can reach up to 95% under certain conditions.

The LTC3604EMSE offers a selectable mode of operation, which includes Burst Mode® operation for high efficiency at low output currents, and forced continuous mode for applications that require low noise operation. The regulator also has a low dropout operation, ensuring the output remains regulated even when the input-to-output voltage differential is low.

Protection features of the LTC3604EMSE include overvoltage protection, overcurrent protection, and thermal shutdown, which help to safeguard the regulator and the downstream components from damage under abnormal operating conditions. The device also features a power good status signal, which provides a real-time indication of the output voltage health, and can be used for sequencing multiple power supplies.

The LTC3604EMSE is available in a thermally enhanced, 16-lead MSOP package, which is designed for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for designers looking for a high-efficiency, easy-to-use power solution.

With its combination of high efficiency, compact size, and advanced features, the LTC3604EMSE from Linear Technology is an excellent choice for any application requiring a reliable and efficient power supply solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess