Linear Technology LTC3612FE: High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter
The LTC3612FE is a high-performance, synchronous step-down DC/DC converter from Linear Technology, designed to deliver efficiency, precision, and power in a compact form factor. This versatile component is ideal for a wide range of applications, including portable devices, industrial equipment, and networking systems.
Key Features:
- Wide Input Voltage Range: The LTC3612FE operates from an input voltage range of 4.5V to 24V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to intermediate bus voltages.
- Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5.5V, which allows for flexibility across different loads and applications.
- High Efficiency: With an up to 95% efficiency rating, this converter ensures minimal power loss during the voltage conversion process, which is crucial for battery-powered applications.
- High Output Current: The LTC3612FE can deliver up to 4A of continuous output current, catering to the needs of high-power devices.
- Fast Transient Response: The device provides excellent transient response, which helps maintain output voltage stability during sudden changes in load.
- Programmable Switching Frequency: The switching frequency is programmable from 300kHz to 4MHz, which allows designers to optimize the converter for efficiency or component size.
- Robust Thermal Performance: Housed in a thermally efficient TSSOP-20 exposed pad package, the LTC3612FE is capable of handling high thermal loads and maintaining performance stability.
Protection Features:
- Overvoltage Protection: The LTC3612FE includes overvoltage protection to safeguard the device and the load from unexpected supply spikes.
- Overcurrent Protection: The built-in overcurrent protection prevents damage to the converter in the event of excessive load conditions.
- Thermal Shutdown: An internal thermal shutdown feature ensures the converter operates within safe temperature limits, enhancing system reliability.
With its combination of efficiency, flexibility, and protection, the LTC3612FE from Linear Technology stands out as a high-quality power management solution for designers looking to optimize their systems for performance and longevity.