EN
  • EN
  • DE

K30-3CW-SE40.0000LE

Part No K30-3CW-SE40.0000LE
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description SMD Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Compliant
Win Source Part Number 1066602-K30-3CW-SE40.0000LE
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K30-3CW-SE40.0000LE CAD Model

Description

The K30-3CW-SE40.0000LE, manufactured by AVX Corp/Kyocera Corp, is likely a ceramic resonator used for frequency control and timing in electronic circuits. Similar to other ceramic resonators, it provides a cost-effective alternative to quartz crystals in applications where high precision is not critical.

Applications:

  • Microcontroller Clock Source: Generates the timing signal for microcontrollers in embedded systems.
  • Remote Control Devices: Used in IR and RF remote controls for carrier frequency generation.
  • Consumer Electronics: Implemented in devices such as toys, appliances, and audio equipment for timing functions.
  • Industrial Control Systems: Provides timing signals in various industrial control and monitoring applications.
  • Simple Wireless Modules: Used in basic wireless communication circuits.

Features:

  • Fixed Frequency: Operates at a specific frequency, which in this case is likely 4.0000 MHz, as indicated by the part number.
  • Small Footprint: Its compact size allows for easy integration into small and densely populated circuit boards.
  • Frequency Stability: Offers reasonable frequency stability over a specified temperature range.
  • Cost-Effective Solution: Provides a more affordable timing solution compared to quartz crystal oscillators.
  • Reliable Performance: Delivers stable performance in typical operating conditions.
  • RoHS Compliance: Meets RoHS standards, ensuring that it is free from hazardous substances.

Benefits:

  • Stable Timing Signal: Provides a stable and consistent timing signal for electronic circuits.
  • Simplified Design: Minimizes the need for external components, streamlining the design process.
  • Reduced Cost: Offers a lower-cost alternative to quartz crystals, contributing to overall cost savings.
  • Easy Implementation: Simple to integrate into various electronic devices and systems.
  • Durable Performance: Provides reliable timing performance over an extended operational lifespan.

The K30-3CW-SE40.0000LE ceramic resonator from AVX/Kyocera Corp. offers a blend of cost-effectiveness, reliability, and stability for a variety of timing applications. Its compact design and ease of integration make it a suitable choice for numerous electronic devices and systems, particularly where precise frequency control is not paramount.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KIWI
Lowest to $0.0839
Chilisin
Lowest to $0.0517
STMicroelectronics
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess