EN
  • EN
  • DE

KMOC3062

Part No KMOC3062
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (J - L)
Description Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958070-KMOC3062
Categories OEM Parts(J-L)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMOC3062 CAD Model

Description

The KMOC3062 is a zero-cross optoisolator triac driver manufactured by Isocom Components 2004 LTD. It's designed to interface directly with microcontrollers and other low-voltage control circuits to drive high-voltage triacs, which in turn control AC loads. This component provides electrical isolation between the low-voltage control side and the high-voltage power side, enhancing safety and preventing electrical noise from interfering with sensitive control circuitry.

Applications

  • Solid-state relays (SSRs)
  • Industrial controls
  • Lighting control
  • AC motor control
  • Temperature control systems

Features

  • Zero-crossing detection: minimizes switching transients and electromagnetic interference (EMI).
  • High isolation voltage: provides significant electrical isolation between input and output.
  • Low input trigger current: allows direct interface with microcontrollers and logic circuits.
  • High blocking voltage: supports operation with high AC line voltages.
  • Compact package: suitable for space-constrained applications.

Benefits

  • Enhanced safety: Electrical isolation protects control circuits and personnel from high-voltage hazards.
  • Reduced EMI: Zero-crossing detection minimizes switching noise, improving system performance.
  • Simplified interface: Direct compatibility with microcontrollers reduces the need for external components.
  • Increased reliability: Solid-state design eliminates mechanical wear and tear, extending product life.
  • Improved system efficiency: Precise control over AC loads optimizes energy consumption.

Additional Details

The KMOC3062 typically consists of an infrared LED and a zero-crossing triac driver. When current is applied to the LED, it emits infrared light, which activates the triac driver. The zero-crossing detection circuit ensures that the triac is only triggered when the AC voltage is near zero, minimizing the generation of harmonics and EMI. Specific technical specifications include a high isolation voltage (typically several kilovolts), a low trigger current for the input LED, and a specified blocking voltage for the output triac. It is commonly available in a DIP or SMD package. The operating temperature range is typically between -40°C and +85°C.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess