EN
  • EN
  • DE

IXFA7N80P-TRL

Part No IXFA7N80P-TRL
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 7A TO263 / N-Channel 800 V 7A (Tc) 200W (Tc) Surface Mount TO-263 (D2Pak)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr IXYS
Series HiPerFET™, Polar
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.44Ohm @ 3.5A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1800 pF @ 25 V
Power Dissipation (Max) 200W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-263 (D2Pak)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number IXFA7N80
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXFA7N80P-TRLTR
Standard Package 800
Win Source Part Number 1005559-IXFA7N80P-TRL
Ultra Librarian 3D Model Ultra Librarian IXFA7N80P-TRL CAD Model

Description

The IXFA7N80P-TRL is an 800V PolarHV™ HiPerFET™ Power MOSFET from IXYS. It is designed for high-voltage, high-speed switching applications, offering excellent performance and reliability.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power supplies for various electronic devices.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC circuits to improve power efficiency.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Motor Drives: Utilized in motor control applications for efficient motor operation.
  • Lighting Systems: Found in electronic ballasts and LED lighting systems.

Features:

  • High Blocking Voltage: Withstands high voltage levels, ensuring safe operation in high-voltage applications.
  • Fast Switching Speed: Enables efficient switching operation, reducing switching losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Avalanche Rated: Capable of withstanding avalanche conditions, enhancing reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces power losses, resulting in energy savings.
  • Enhanced System Performance: Improves overall system performance and reliability.
  • Simplified Circuit Design: Facilitates easy integration into existing circuits.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving system reliability.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.

The IXFA7N80P-TRL features a drain-source voltage (VDS) of 800V and a continuous drain current (ID) of 7A. The low on-resistance minimizes power dissipation, making it ideal for high-efficiency applications. The "-TRL" suffix likely indicates the package type (TO-220) and tape and reel packaging for automated assembly. PolarHV MOSFETs offer very fast switching and are optimized for high voltage applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess