EN
  • EN
  • DE

MSEMF05LC

Part No MSEMF05LC
Manufacturer SINO-IC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958595-MSEMF05LC
Categories OEM Parts(M-N)
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSEMF05LC CAD Model

Description

The MSEMF05LC is an electrostatic discharge (ESD) protection device manufactured by SINO-IC. It is designed to protect sensitive electronic components from ESD events, which can cause damage or failure. The MSEMF05LC is a multi-channel device typically used for protecting I/O ports, data lines, and other sensitive interfaces.

Applications

  • USB Ports Protection: Used to protect USB ports from ESD strikes.
  • HDMI Ports Protection: Employed to protect HDMI ports from damage due to ESD.
  • I/O Ports Protection: Utilized to protect general I/O ports in various electronic devices.
  • Data Line Protection: Protects data lines in communication systems.
  • Cell Phones and Portable Devices: Used extensively in mobile devices to protect sensitive components.

Features

  • Low Clamping Voltage: Quickly clamps the voltage to a safe level during an ESD event.
  • Low Capacitance: Minimizes signal distortion and insertion loss, making it suitable for high-speed data lines.
  • Multi-Channel Protection: Provides protection for multiple lines in a single package.
  • Small Package Size: Allows for easy integration into densely populated circuit boards.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental safety.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by ESD.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from ESD events.
  • Reduced Field Failures: Minimizes the risk of equipment failure due to ESD strikes.
  • Simplified Circuit Design: Easy to use and integrate into various electronic circuits.
  • Cost-Effective Solution: Offers a cost-efficient way to protect electronic devices from ESD.

Additional Details: The specific clamping voltage, capacitance, number of channels, and ESD withstand voltage should be verified from the official SINO-IC datasheet for the MSEMF05LC. The datasheet will also provide information on the recommended PCB layout and operating temperature range. Consider the signal frequency and impedance requirements of the protected lines when selecting an ESD protection device.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0487 $50.1610
2,500+ $0.0400 $100.0000
3,880+ $0.0387 $150.1560
5,335+ $0.0375 $200.0625
6,910+ $0.0362 $250.1420
9,235+ $0.0325 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,295 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess