EN
  • EN
  • DE

TPS8268120SIPT

Part No TPS8268120SIPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 1.6A SYNC 9SIP / Module DC-DC 1-OUT 1.2V 1.6A 9-Pin uSIP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 1.6A
Frequency - Switching 5.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 9-VBGA
Manufacturer Package 9-USIP
Win Source Part Number 798257-TPS8268120SIPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS8268120
Introduction Date June 24, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS8268120SIPT CAD Model

Description

The TPS8268120SIPT by Texas Instruments is a highly-integrated power management integrated circuit (PMIC) designed for space-constrained and power-sensitive applications. This advanced module is part of TI's MicroSiP™ series and is optimized to deliver a high-efficiency, low-quiescent current power supply solution in a compact, easy-to-use package.

Key Features

  • High Efficiency: The TPS8268120SIPT features an innovative step-down converter design that offers up to 90% efficiency, ensuring minimal power loss during operation and extending battery life in portable devices.
  • Ultra-Small Solution Size: With a 2.3mm x 2.9mm x 1.0mm MicroSiP™ package, it is ideal for space-constrained applications, providing a complete power management solution in a tiny footprint.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of typically 17 µA, which makes it suitable for battery-powered applications where power conservation is critical.
  • Adjustable Output Voltage: The output voltage is programmable from 1.8 V to 3.3 V in 100 mV steps, allowing flexibility across various design requirements.
  • Integrated Inductor: The PMIC includes a high-quality integrated inductor, simplifying design and reducing external component count.
  • Fast Transient Response: The TPS8268120SIPT is capable of providing a fast transient response, which is essential for maintaining voltage stability during rapid load changes.

Applications

The Texas Instruments TPS8268120SIPT is suitable for a wide range of applications, particularly where power efficiency and space savings are paramount. Typical applications include:

  • Smartphones and tablets
  • Wearable devices
  • Wireless headphones and earbuds
  • Internet of Things (IoT) devices
  • Portable medical equipment

Conclusion

In summary, the TPS8268120SIPT from Texas Instruments is a cutting-edge power management solution that combines high efficiency, a compact form factor, and low quiescent current. It is an ideal choice for designers seeking to maximize battery life and minimize space in their next-generation portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess