EN
  • EN
  • DE

MC1595L

Part No MC1595L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Analog Multiplier Or Divider, 1 Func, 3MHz Band Width, BIPolar, CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025527-MC1595L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1595L CAD Model

Description

The MC1595L is a monolithic four-quadrant multiplier manufactured by Freescale Semiconductor, now NXP Semiconductors. This analog multiplier is designed for applications requiring precise multiplication, division, squaring, and square-rooting of analog signals. It is commonly used in signal processing, modulation, and control systems.

Applications:

  • Frequency Doublers
  • Balanced Modulators
  • Demodulators
  • Voltage-Controlled Amplifiers
  • Automatic Gain Control (AGC) Circuits

Features:

  • Four-Quadrant Multiplication
  • High Accuracy
  • Wide Bandwidth
  • Excellent Linearity
  • Adjustable Scale Factor
  • Differential Inputs and Outputs

Benefits:

  • Precise Signal Multiplication
  • Versatile Analog Signal Processing
  • Low Distortion
  • Wide Dynamic Range
  • Flexible Configuration Options

Additional Details:

The MC1595L multiplier provides four-quadrant multiplication, allowing for accurate multiplication of both positive and negative input signals. It features high accuracy and excellent linearity, minimizing distortion in the output signal. The wide bandwidth ensures that the multiplier can process signals with high frequency content. The adjustable scale factor allows for precise scaling of the output signal. The differential inputs and outputs provide good common-mode rejection. This multiplier is commonly used in frequency doublers, balanced modulators, demodulators, voltage-controlled amplifiers, and automatic gain control (AGC) circuits. The MC1595L is typically available in a ceramic DIP (Dual In-Line Package). It requires a dual power supply, typically ±15V. The device is designed for operation over a wide temperature range and offers stable performance. It can accurately multiply two input voltages to produce an output voltage proportional to their product. It is a key component in numerous analog signal processing applications.

The internal circuitry of the MC1595L includes precision current sources and matched transistors to achieve high accuracy and linearity. External resistors are typically used to set the scale factor and optimize the performance of the multiplier.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess