EN
  • EN
  • DE

MC14433DW

Part No MC14433DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015429-MC14433DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14433DW CAD Model

Description

The MC14433DW is a 3.5 digit A/D converter integrated circuit (IC) manufactured by Freescale Semiconductor, now NXP. This IC is designed for use in digital voltmeter (DVM) and panel meter applications. It provides a simple and cost-effective solution for converting analog signals into digital readings. It's capable of reading voltages and converting them into a 3.5 digit display.

Applications:

  • Digital Voltmeters (DVMs): Used as the core A/D conversion component in handheld and benchtop DVMs.
  • Panel Meters: Integrating analog signal readings into digital displays for industrial and laboratory equipment.
  • Weight Scales: Converting analog weight sensor signals into digital weight readings.
  • Temperature Measurement: Converting analog temperature sensor signals into digital temperature displays.
  • Process Control: Converting analog sensor signals into digital values for monitoring and controlling industrial processes.

Features:

  • 3.5 Digit Resolution: Provides a resolution of up to ±1999 counts.
  • Single Supply Operation: Operates from a single power supply, simplifying power supply design.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • On-Chip Clock: Includes an internal clock oscillator, reducing the need for external components.
  • Auto-Zeroing: Automatic zero correction minimizes offset errors.
  • Auto-Polarity: Automatically detects and indicates the polarity of the input signal.
  • BCD Output: Provides a binary coded decimal (BCD) output for direct interface to digital displays.

Benefits:

  • Cost-Effective Solution: Provides a low-cost solution for A/D conversion in DVM and panel meter applications.
  • Simplified System Design: Single supply operation and on-chip clock simplify system design.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • High Accuracy: Auto-zeroing and auto-polarity features ensure accurate readings.
  • Direct Interface to Digital Displays: BCD output simplifies interface to digital displays.

Technical Specifications:

The MC14433DW typically operates from a single +5VDC power supply. It offers a typical input voltage range of ±2V. The input impedance is high, typically in the hundreds of megaohms, minimizing loading effects on the input signal. The conversion rate is typically around 2-3 conversions per second. The BCD output is multiplexed, requiring external decoding circuitry for display driving. The operating temperature range is typically from -40°C to +85°C. The device is usually packaged in a 16-pin DIP (Dual In-line Package). Datasheets must be consulted for definitive specification.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess