EN
  • EN
  • DE

MTP30N05E

Part No MTP30N05E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965556-MTP30N05E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP30N05E CAD Model

Description

The MTP30N05E is an N-channel enhancement-mode MOSFET manufactured by Freescale Semiconductor (now NXP). It is designed for high-speed switching and power amplification applications, especially in automotive and industrial environments.

Applications:

  • Automotive applications (e.g., engine control, body electronics)
  • DC-DC converters
  • Power supplies
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High current capability: Enables the device to handle large currents without significant performance degradation.
  • Fast switching speed: Reduces switching losses and enhances overall efficiency.
  • Avalanche energy rated: Provides robustness against voltage transients and inductive loads.

Benefits:

  • Increased power efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Enhanced system reliability: Avalanche energy rating provides protection against voltage spikes.
  • Improved thermal performance: Low RDS(on) reduces heat generation, increasing reliability.
  • Simplified circuit design: Fast switching speed allows for smaller and more efficient designs.

Additional Details:

The MTP30N05E typically features a drain-source voltage (VDS) rating of 50V and a continuous drain current (ID) rating of around 30A, though specific values may vary based on the specific package and test conditions. Consult the datasheet for precise ratings. The RDS(on) is typically very low, often in the milliohm range, significantly reducing conduction losses. The device is commonly packaged in a TO-220 or similar through-hole package for efficient heat dissipation. Its avalanche energy rating makes it particularly suitable for applications involving inductive loads, such as motor control. The gate threshold voltage (VGS(th)) is an important parameter, indicating the voltage required to turn the MOSFET on. Freescale/NXP's advanced MOSFET technology ensures low gate charge and fast switching speeds, contributing to high efficiency in switching applications. This MOSFET is well-suited for high-power applications requiring robust and reliable performance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess